EN
  • EN
  • DE

32FMN-BTK-A

Part No 32FMN-BTK-A
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815566-32FMN-BTK-A
Ultra Librarian 3D Model Ultra Librarian 32FMN-BTK-A CAD Model

Description

The 32FMN-BTK-A is a 3.2mm pitch crimp style connector from JST Sales America Inc. It's part of the FM series connectors designed for compact and reliable wire-to-board connections. This connector is often used in applications where space is limited but secure and durable electrical connections are required.

Applications:

  • Consumer electronics
  • Industrial control equipment
  • Office automation equipment
  • Medical equipment
  • LED lighting systems

Features:

  • Compact design with 3.2mm pitch.
  • Crimp style termination for secure and reliable connections.
  • Positive locking mechanism for secure mating.
  • Polarization features to prevent mismating.
  • RoHS compliant.

Benefits:

  • Saves space on the PCB and within the overall assembly.
  • Ensures a reliable electrical connection, minimizing the risk of intermittent failures.
  • Provides a secure mating connection, preventing accidental disconnections.
  • Simplifies assembly and prevents incorrect connections.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

The 32FMN-BTK-A connector typically has a current rating of 3A and a voltage rating of 250V AC/DC. It accepts wire sizes from AWG #28 to #22. The housing material is typically made of a durable plastic. It conforms to RoHS standards for environmental compliance.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess