EN
  • EN
  • DE

40FLZ-RSM2-R-TB(LF)(SN)

Part No 40FLZ-RSM2-R-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 40POS 0.50MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 40
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Natural
Actuator Color Black
Win Source Part Number 21010-40FLZ-RSM2-R-TB(LF)(SN)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 40FLZ-RSM2-R-TB(LF)(SN) CAD Model

Description

Description

The 40FLZ-RSM2-R-TB(LF)(SN) connector is a versatile, reliable component designed for optimal connectivity in varied electronic setups. Its robust nature ensures long-lasting performance, even in demanding environments, making it suitable for a broad range of applications.

Features and Benefits

  • Reliable electrical connections.
  • Space-efficient design for compact devices.
  • Lead-free compliant, promoting environmental safety.
  • High mechanical integrity.

Applications/Projects

  • Mobile devices.
  • Networking equipment.
  • Medical devices.
  • Home automation systems.

Additional Details

This connector’s innovative design ensures ease of installation and maintenance, addressing both current and future connectivity demands across a wide range of applications.

You May Also Be Interested in

Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 26POS 0.5MM R/A / 26 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
IRISO
Lowest to $0.8322
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R
Lowest to $1.4692
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Molex, LLC
SMT Connectors & FFC/FPC RA SMT ZIF TOP 10P top contact style
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5451 $50.9020
48+ $2.0883 $100.2384
75+ $2.0230 $151.7250
103+ $1.9578 $201.6534
133+ $1.8925 $251.7025
177+ $1.6967 $300.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess