EN
  • EN
  • DE

80R-JMDSS-G-1-TF(S)

Part No 80R-JMDSS-G-1-TF(S)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD80
Manufacturer JST Sales America Inc.
Win Source Part Number 721905-80R-JMDSS-G-1-TF(S)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 80R-JMDSS-G-1-TF(S) CAD Model

Description

The 80R-JMDSS-G-1-TF(S) is a rectangular connector manufactured by JST Sales America Inc. This connector is part of the JMD series, known for its compact design and reliable performance in wire-to-board connections. It is commonly used in a wide range of electronic equipment.

Applications

  • Wire-to-Board Connections
  • Signal and Power Transmission
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Electronics

Features

  • Series: JMD
  • Number of Contacts: 80
  • Pitch: Typically 2.0 mm
  • Termination Style: SMT (Surface Mount Technology)
  • Housing Material: High-temperature thermoplastic

Benefits

  • Reliable Connection: Provides a secure and stable electrical connection between wires and a printed circuit board.
  • High-Density Packaging: Compact design allows for efficient use of board space.
  • Automated Assembly: SMT termination is suitable for automated assembly processes.
  • Durable Construction: High-quality materials ensure long-term reliability.
  • Versatile Use: Can be used in a wide range of applications due to its robust design and reliable performance.

Additional Details

The 80R-JMDSS-G-1-TF(S) connector's datasheet contains detailed mechanical and electrical specifications, including voltage and current ratings, contact resistance, insulation resistance, and operating temperature range. It provides precise dimensional drawings and recommended PCB layout patterns for proper mounting. The connector's materials are selected for optimal electrical performance and resistance to environmental factors. This component is typically RoHS compliant, indicating adherence to environmental standards by restricting hazardous substances.

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess