EN
  • EN
  • DE

B03B-PASK-1(LF)(SN) (P)

Part No B03B-PASK-1(LF)(SN) (P)
Manufacturer JST Sales America Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 722365-B03B-PASK-1(LF)(SN) (P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B03B-PASK-1(LF)(SN) (P) CAD Model

Description

The B03B-PASK-1(LF)(SN)(P) is a 3-position, 2.0mm pitch, crimp-style connector housing manufactured by JST Sales America Inc. It is part of the PA series of connectors, known for their compact design and reliable performance. This connector housing is designed to mate with corresponding crimp contacts and headers to provide secure and efficient electrical connections.

Applications

  • Signal circuits in electronic equipment
  • Internal wiring of electronic devices
  • Consumer electronics
  • Industrial control equipment
  • Medical devices

Features

  • 3 positions
  • 2.0mm pitch
  • Crimp style connection
  • PA series connector
  • RoHS compliant (LF indicates lead-free)
  • Compact design
  • Polarization feature to prevent mis-mating

Benefits

  • Provides a reliable and secure electrical connection.
  • Compact size allows for use in space-constrained applications.
  • Crimp style connection ensures easy and efficient assembly.
  • RoHS compliance makes it suitable for environmentally conscious applications.
  • Polarization prevents accidental mis-mating, ensuring correct circuit connections.

Additional Details

This connector housing is typically used with JST's PAP-001T-E crimp contacts. The (SN) designation often refers to tin plating of the contacts, and the (P) likely denotes packaging details. The PA series is a widely used connector system known for its versatility and ease of use in various applications. It's important to use the correct crimping tool to ensure a proper and reliable crimp connection. The 2.0mm pitch makes it suitable for applications where space is a premium. The housing material is typically a durable plastic that provides good insulation and protection for the contacts.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1046 $58.0530
1,350+ $0.0859 $115.9650
2,085+ $0.0832 $173.4720
2,870+ $0.0805 $231.0350
3,715+ $0.0778 $289.0270
4,970+ $0.0698 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,558 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess