EN
  • EN
  • DE

B03B-ZESK-1D(T)(LF)(SN)(N)

Part No B03B-ZESK-1D(T)(LF)(SN)(N)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Description Top Entry DIP Header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184693-B03B-ZESK-1D(T)(LF)(SN)(N)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B03B-ZESK-1D(T)(LF)(SN)(N) CAD Model

Description

The B03B-ZESK-1D(T)(LF)(SN)(N) is a 3-position, 2.5 mm pitch, crimp style, ZES series connector from JST Sales America Inc. This connector is designed for secure and reliable wire-to-board connections in various electronic applications. Its compact design and robust construction make it suitable for environments where space is limited and durability is crucial.

Applications

  • Consumer electronics, such as TVs, audio equipment, and home appliances
  • Industrial equipment, including control panels, PLCs, and sensor interfaces
  • Automotive applications, such as in-cabin electronics and lighting systems
  • Medical devices, where reliable connectivity is critical
  • Lighting systems, including LED drivers and control circuits

Features

  • Compact Design: The 2.5mm pitch allows for high-density mounting, saving valuable board space.
  • Crimp Style Termination: Provides a secure and reliable electrical connection.
  • ZES Series: Part of the ZES series, known for its robust design and high performance.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.

Benefits

  • Reliable Connection: The crimp style termination ensures a stable and long-lasting electrical connection, reducing the risk of connection failures.
  • Space Saving: The compact design allows for high-density mounting, making it ideal for applications where space is limited.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing time and costs.
  • Environmental Compliance: The lead-free finish ensures compliance with RoHS standards, making it suitable for environmentally conscious applications.
  • Versatile Application: Suitable for a wide range of electronic applications, offering flexibility in design and manufacturing.

Additional Details

The B03B-ZESK-1D(T)(LF)(SN)(N) connector is constructed from high-quality materials to ensure durability and reliability. The housing is typically made from a robust thermoplastic material, providing excellent insulation and resistance to environmental factors. The terminals are made from a conductive alloy, such as brass or copper, with a tin plating to prevent corrosion and ensure a good electrical connection. The connector is designed to withstand high temperatures and vibrations, making it suitable for demanding applications.

This connector supports wire gauges ranging from AWG #28 to #22. The (LF) indicates lead-free and (SN) indicates tin plating and (N) indicates this part is molded in Nylon material. Ensure proper crimping tools and techniques are used to achieve optimal performance and reliability. Mates with ZES series headers.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Intel
Mobile Intel® QM77 Express Chipset
Need more? Email Us
Chilisin
Lowest to $0.0021
Chilisin
new, original packaged
Lowest to $0.0018
Panjit
Need more? Email Us
CLIFF Electronic Components Ltd
Patch Panel, Usb, 16PORT, 1U, M3 Hole
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess