EN
  • EN
  • DE

B06B-JWPF-SK-R(LF)(SN)

Part No B06B-JWPF-SK-R(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description CONN HEADER VERT 6POS 2MM / Connector Header Through Hole 6 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series JWPF
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Latch Holder
Contact Length - Post 0.130" (3.30mm)
Insulation Height 0.654" (16.61mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide
Temperature Range - Operating -55°C ~ 85°C
Ingress Protection Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 100V
Mated Stacking Heights 21mm
Base Product Number B06B-JWP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names B06B-JWPF-SK-R(LF)(SN)-B,B06B-JWPF-SK-R-B(LF)(SN),B06B-JWPF-SK-R-BLFSN,455-3330
Standard Package 330
Win Source Part Number 1232082-B06B-JWPF-SK-R(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B06B-JWPF-SK-R(LF)(SN) CAD Model

Description

The JWPF series header connectors are designed for board-to-wire connections.

  • Connection Type: Board-to-Wire
  • Rows: 2
  • Positions Loaded: 6
  • Pin Gender: Male
  • Material: Glass-filled Polybutylene Terephthalate (PBT)
  • Insulation Color: Natural
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Termination Type: Kinked Pin, Solder
  • Voltage Rating: 100V
  • Current Rating: 3A
  • Features: Dust-Tight, Waterproof
  • Flammability Rating: UL94 V-0
  • Mated Stacking Height: 21mm
  • Row Spacing: 0.157" (4.00mm)
  • Type: Shrouded-4 Wall
  • Fastening Type: Latch Holder
  • Package: Bulk
  • Quantity: 330 pieces

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 6POS INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4747 $60.2217
26+ $4.4918 $116.7868
40+ $4.3520 $174.0800
55+ $4.2111 $231.6105
71+ $4.0714 $289.0694
95+ $3.6498 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess