EN
  • EN
  • DE

B09B-XASK-1N (LF)(SN)

Part No B09B-XASK-1N (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007166-B09B-XASK-1N (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B09B-XASK-1N (LF)(SN) CAD Model

Description

The B09B-XASK-1N (LF)(SN) is a 9-position, 2.5mm pitch top entry SMT header from JST's XASK series. This header is designed for secure and reliable wire-to-board connections in a variety of electronic applications. Its compact design and surface mount compatibility make it suitable for high-density board layouts. The (LF)(SN) designation indicates that it is lead-free and tin-plated, complying with RoHS standards for environmental friendliness.

Applications

  • Consumer electronics: Used in devices such as televisions, audio equipment, and home appliances for internal connections.
  • Industrial equipment: Employed in control panels, sensors, and other industrial automation systems.
  • Medical devices: Utilized in medical monitoring equipment and diagnostic tools where reliable connections are crucial.
  • Automotive electronics: Found in vehicle control systems, infotainment systems, and other automotive applications.
  • Telecommunications equipment: Used in routers, switches, and other networking devices.

Features

  • 2.5mm pitch: Provides a compact solution for dense board layouts.
  • SMT (Surface Mount Technology): Enables automated assembly and reduces manufacturing costs.
  • Top entry: Allows for vertical mating of connectors, simplifying cable routing.
  • 9 positions: Accommodates multiple signal or power lines in a single connector.
  • Lead-free and tin-plated: Complies with RoHS standards for environmental protection and ensures good solderability.
  • XASK series: Known for its reliability and secure connection.

Benefits

  • Reliable connection: Ensures stable signal and power transmission.
  • Compact design: Saves valuable board space.
  • Easy assembly: SMT compatibility simplifies manufacturing processes.
  • RoHS compliance: Meets environmental regulations.
  • Versatile application: Suitable for a wide range of electronic devices and systems.
  • Durable construction: Provides long-lasting performance.

Technical Specifications

Manufacturer: JST Sales America Inc.

Series: XASK

Part Number: B09B-XASK-1N (LF)(SN)

Number of Positions: 9

Pitch: 2.5 mm

Mounting Type: Surface Mount

Orientation: Top Entry

Plating: Tin (Sn)

RoHS Compliant: Yes

Material: High-temperature thermoplastic

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess