EN
  • EN
  • DE

B10B-ZR-SM4-E-TF(LF)(SN)

Part No B10B-ZR-SM4-E-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 729749-B10B-ZR-SM4-E-TF(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B10B-ZR-SM4-E-TF(LF)(SN) CAD Model

Description

The B10B-ZR-SM4-E-TF(LF)(SN) is a 10-position, 1.5mm pitch, Z-Series surface mount header from JST Sales America Inc. This compact connector is designed for reliable wire-to-board connections where space is at a premium. Part of the ZR series, it features a secure locking mechanism ensuring stable electrical contact, even in vibration-prone environments. The (LF)(SN) designation confirms that the connector is lead-free and has tin plating on the contact areas, adhering to RoHS standards.

Applications

  • Consumer Electronics: Often used in compact electronic devices like smartphones, tablets, and digital cameras for internal board connections.
  • Industrial Control Systems: Employed within control panels, sensors, and automation equipment to provide secure signal and power connections.
  • Medical Devices: Found in portable medical devices and diagnostic tools where space is a limiting factor.
  • Automotive Electronics: Integrated into automotive control units (ECUs), infotainment systems, and sensor modules within vehicles.
  • LED Lighting Systems: Used for making power and signal connections in LED lighting fixtures and control circuitry.

Features

  • Surface Mount Technology (SMT): Enables automated assembly, which helps reduce manufacturing costs.
  • 1.5mm Pitch: Offers a compact, space-saving solution for PCBs with high component density.
  • Secure Locking Mechanism: Ensures a dependable, vibration-resistant connection, preventing accidental disconnections.
  • 10 Positions: Provides connections for multiple signals or power lines in a single, consolidated connector.
  • Lead-Free Construction: Complies with RoHS directives, demonstrating environmental responsibility.
  • Tin Plating: Enhances solderability and corrosion resistance, improving long-term reliability.
  • Polarization Feature: Prevents mismating by ensuring correct alignment during the connection process.

Benefits

  • Saves Space: The small size and high-density design allow for efficient use of PCB space.
  • Provides Reliable Connections: The secure locking mechanism keeps the connection stable, even when subjected to vibration.
  • Cost-Effective: The SMT design allows for efficient automated assembly, reducing manufacturing expenses.
  • Environmentally Sound: The lead-free construction minimizes the environmental impact of the product.
  • Simplifies Assembly: The surface mount design eases the assembly process, lowering labor costs.
  • Durable Construction: High-quality materials and robust design guarantee a long service life.

Additional Details

The B10B-ZR-SM4-E-TF(LF)(SN) connector typically features a voltage rating of 50V and a current rating of 1A per contact. The operating temperature typically ranges from -25°C to +85°C. The connector housing is constructed from a heat-resistant material suitable for reflow soldering. Mating connectors belong to the ZR series. Comprehensive specifications including dimensions, materials, and electrical characteristics can be found in the manufacturer's datasheet.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,352 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess