EN
  • EN
  • DE

BM10B-CZSS-1-TF(LF)(SN)

Part No BM10B-CZSS-1-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 10 Position 1.5 mm Pitch Straight SMT Shrouded Header
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 969462-BM10B-CZSS-1-TF(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM10B-CZSS-1-TF(LF)(SN) CAD Model

Description

The JST BM10B-CZSS-1-TF(LF)(SN) is a 10-position, 1.25mm pitch, SMT (Surface Mount Technology) header from the BM series, designed for board-to-wire connections in electronic devices. The connector is top entry type. The (LF)(SN) suffix signifies that it's lead-free and features tin plating, aligning with RoHS compliance for environmentally friendly manufacturing.

Applications:

  • Consumer Electronics: Employed within smartphones, digital cameras, and audio players for reliable internal connections.
  • Industrial Automation: Used in control panels and sensor systems to facilitate secure signal and power transmissions.
  • Medical Equipment: Integrated into monitoring and diagnostic devices for compact, high-reliability connections.
  • Automotive Systems: Utilized in automotive control units (ECUs) and infotainment systems for robust connections.
  • LED Lighting: Found in LED modules and control circuits for efficient power and signal routing.

Features:

  • 1.25mm Pitch: Enables high-density connections in confined spaces.
  • 10 Positions: Supports up to 10 individual wire or signal connections.
  • SMT (Surface Mount Technology) Design: Allows for automated assembly, reducing manufacturing time and costs.
  • Top Entry Orientation: Facilitates vertical mating with corresponding connectors.
  • Lead-Free (LF) and Tin (Sn) Plating: Ensures compliance with RoHS environmental standards.

Benefits:

  • Compact and Space-Saving: Ideal for applications requiring high-density connections in small form factors.
  • Reliable Signal Transmission: Provides secure and stable connections for consistent signal performance.
  • Automated Assembly Compatibility: Designed for efficient integration into automated production processes.
  • Environmentally Compliant: Meets RoHS standards, promoting environmentally responsible manufacturing.
  • Broad Application Range: Suitable for a variety of electronic applications across multiple industries.

Additional Details:

The BM10B-CZSS-1-TF(LF)(SN) is generally paired with JST's BM series crimp contacts and housings to establish a complete wire-to-board connection. Constructed from high-quality materials, this connector ensures long-term durability and dependable performance. Its SMT design is tailored for automated assembly lines, thereby optimizing manufacturing efficiency. For detailed specifications, including voltage and current ratings, mating force, and operating temperature range, refer to the manufacturer's datasheet. Adhering to proper soldering techniques is paramount for a secure and reliable connection. Its compact form factor and robust construction render it a favored choice for a wide array of electronic applications demanding dependable wire-to-board connectivity. The TF designation indicates that the connector is provided on tape and reel for automated placement.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0638 $58.5090
135+ $0.8732 $117.8820
205+ $0.8455 $173.3275
285+ $0.8189 $233.3865
365+ $0.7912 $288.7880
490+ $0.7092 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,873 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess