EN
  • EN
  • DE

12FMN-BMT-A-TF(LF)(SN)

Part No 12FMN-BMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 12POS 1.00MM SMD / 12 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Flat Flex Type FFC
Mounting Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 12
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
Base Product Number 12FMN-BM
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 455-1935-1,12FMNBMTATFLFSN,12FMN-BMT-A-TF(LF)(SN)-,455-1935-6,455-1935-2
Standard Package 1,000
Win Source Part Number 1333305-12FMN-BMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 12FMN-BMT-A-TF(LF)(SN) CAD Model

Description

The 1333305-12FMN-BMT-A-TF(LF)(SN) connector is a FFC, FPC (Flat Flexible) Connector Assembly from JST Sales America Inc. with 12 positions and a pitch of 0.039" (1.00mm).

  • Termination: soldered
  • Insertion Force: low insertion force (LIF)
  • Contact Finish: tin
  • Contact Material: phosphor bronze
  • Voltage Rating: 50V
  • Height Above Board: 0.201" (5.10mm)
  • FFC, FCB Thickness: 0.30mm
  • Housing Material: polyamide (PA6T), Nylon 6T
  • Material Flammability Rating: UL94 V-0
  • Color: black
  • Mounting Type: surface
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

Molex, LLC
505110-0692 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 6Ckt datasheet, inventory, & pricing.
Lowest to $0.1456
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4553
Molex, LLC
200528-0040 Molex FFC & FPC Connectors 1.0 FPC ZIF DBL BTM CONT 4CKT RA FD19 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
52610-1472 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 14Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.5525
Molex, LLC
505110-0492 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 4Ckt datasheet, inventory, & pricing.
Lowest to $0.3202
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366
Molex, LLC
52610-0572 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 5Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess