EN
  • EN
  • DE

B4P-VH-FB-B(LF)(SN)

Part No B4P-VH-FB-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series VH
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.146" (3.70mm)
Insulation Height 0.433" (11.00mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 10A
Voltage Rating 250V
Base Product Number B4P-VH
Other Names B4P-VH-FB-B(LF)(SN),455-3979
Standard Package 150
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1293259-B4P-VH-FB-B(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B4P-VH-FB-B(LF)(SN) CAD Model

Description

The B4P-VH-FB-B(LF)(SN) is a 4-position, single-row header from the VH series manufactured by JST Sales America Inc. It is a through-hole type connector designed for wire-to-board connections. This connector is commonly used in various electronic devices and equipment to provide a reliable and secure connection between wires and printed circuit boards.

Applications

  • Connecting power supplies to PCBs
  • Signal connections in control systems
  • Interconnecting modules within electronic devices
  • Wire-to-board connections in industrial equipment
  • General-purpose connections in electronic circuits

Features

  • 4 Positions: Accommodates four individual wire connections.
  • Single Row: Compact design for efficient PCB layout.
  • Through-Hole Mounting: Provides secure and robust PCB attachment.
  • VH Series: Part of JST's VH series known for reliability.
  • Pitch: Typically 3.96mm pitch between contacts.
  • Material: Typically made of high-quality insulating material.
  • Contact Material: Tin plated.
  • RoHS Compliant (LF): Lead-free construction.

Benefits

  • Reliable Connection: Ensures a secure and stable connection between wires and the PCB.
  • Easy to Use: Simple insertion and removal of mating connectors.
  • Compact Design: Saves space on the PCB.
  • Durable Construction: Provides long-lasting performance.
  • RoHS Compliance: Meets environmental regulations.

Additional Details

The B4P-VH-FB-B(LF)(SN) header is designed to mate with JST's VH series crimp style housings. The (LF) in the part number indicates that the component is lead-free, complying with RoHS standards. The (SN) likely indicates the plating material, typically tin. This connector is typically used in applications where a secure and reliable wire-to-board connection is required, such as in power supplies, control systems, and various electronic devices. The 3.96mm pitch is a standard spacing for this type of connector. The through-hole mounting style provides a strong mechanical connection to the PCB. When selecting a mating connector housing for the B4P-VH-FB-B(LF)(SN), ensure that the housing is part of the JST VH series and has the appropriate number of positions. Also, be sure to consider the current and voltage requirements of the application when selecting wire and crimp terminals.

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2527 $50.5400
485+ $0.2074 $100.5890
750+ $0.2009 $150.6750
1,030+ $0.1944 $200.2320
1,335+ $0.1879 $250.8465
1,785+ $0.1685 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 337,362 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess