EN
  • EN
  • DE

S7B-XH-A-1(LF)(SN)

Part No S7B-XH-A-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series XH
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 7
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Press-Fit, Solder
Fastening Type Detent Lock
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.240" (6.10mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V
Base Product Number S7B-XH-A
Other Names 455-4230
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1293242-S7B-XH-A-1(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian S7B-XH-A-1(LF)(SN) CAD Model

Description

The S7B-XH-A-1(LF)(SN) is a 7-position housing from the XH series manufactured by JST Sales America Inc. It's a key component used in wire-to-board connections within electronic assemblies. This housing is designed to securely hold crimp contacts, providing a reliable and durable connection for various applications. The 'LF' designation indicates that it is lead-free, complying with RoHS standards. The 'SN' is likely a plating code.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial control equipment
  • Security systems
  • Automotive electronics

Features

  • 7-position housing
  • XH series connector
  • Wire-to-board connection
  • Accepts crimp contacts
  • Lead-free (RoHS compliant)

Benefits

  • Provides secure and reliable wire-to-board connections
  • Complies with environmental regulations (RoHS)
  • Offers a compact and space-saving design
  • Facilitates easy and efficient assembly
  • Ensures long-term performance and durability

Additional Details

The S7B-XH-A-1(LF)(SN) housing is designed to be used with compatible XH series crimp contacts and headers to create a complete wire-to-board connection system. The housing is typically made from a durable plastic material that provides electrical insulation and mechanical protection for the contacts. The design of the housing ensures proper alignment and retention of the contacts, preventing accidental disconnections. The 2.5mm pitch XH series are very popular and versatile. The (LF) designation assures users of compliance with environmental directives concerning lead content in electronics manufacturing.

Proper crimping tools are required for terminating wires with the appropriate crimp contacts. This ensures a gas-tight and reliable connection between the wire and the contact. Wire size and insulation diameter should also be carefully considered to ensure proper fit and performance within the connector system. The complete XH series offers a wide range of options in terms of the number of positions and mounting styles, providing flexibility for various design requirements. The XH Series by JST is a very common 2.5mm pitch system.

You May Also Be Interested in

Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1580 $50.5600
775+ $0.1297 $100.5175
1,195+ $0.1256 $150.0920
1,645+ $0.1216 $200.0320
2,130+ $0.1175 $250.2750
2,850+ $0.1054 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,710 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess