EN
  • EN
  • DE

SFO-61T-250A

Part No SFO-61T-250A
Manufacturer JST Sales America Inc.
Catalog Terminals
Description TAB-ON FLAG TYPE TERMINAL / 0.250" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.031" (0.79mm)
Tab Length 0.307" (7.80mm)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line), Right Angle
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.110" ~ 0.150" (2.79mm ~ 3.81mm)
Base Product Number SFO-61T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 3,000
Win Source Part Number 1333439-SFO-61T-250A
Ultra Librarian 3D Model Ultra Librarian SFO-61T-250A CAD Model

Description

The 1333439-SFO-61T-250A is a female quick connect terminal manufactured by JST Sales America Inc.

  • Contact Finish: Tin
  • Wire Gauge: 14-18 AWG
  • Applications: Automotive, industrial automation, and robotics
  • Tab Width: 0.250 inches
  • Tab Thickness: 0.031 inches
  • Mounting: Free Hanging (In-Line) or Right Angle
  • Standard Package: 3,000
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
CONN RING CIRC 14-16AWG #6 CRIMP
Need more? Email Us
Panduit Corp
CONN RING CIRC 14-18AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp
Need more? Email Us
Panduit Corp
CONN RING CIRC 12-16AWG #6 CRIMP / Ring Tongue Terminal 12-16AWG Copper 19.81mm Tin Bottle
Lowest to $1.7675
Panduit Corp
CONN RING CIRC 16-22AWG #3/8 / Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp
Need more? Email Us
JST Sales America Inc.
CONN SOCKET 28-32AWG CRIMP GOLD / Socket Contact Gold 28-32 AWG Crimp
Lowest to $0.0587
Panduit Corp
CONN TERM RECT TONG 300 MCM #5/8
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 22AWG / Wire Ferrule Connector DIN 22 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN TERM RECT RING 70MM #M10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0502 $50.2000
2,430+ $0.0412 $100.1160
3,760+ $0.0399 $150.0240
5,185+ $0.0386 $200.1410
6,705+ $0.0373 $250.0965
8,960+ $0.0335 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,650 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess