EN
  • EN
  • DE
  • IT

LCMA70-10-L

Part No LCMA70-10-L
Manufacturer Panduit Corp
Catalog Terminals
Description CONN TERM RECT RING 70MM #M10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Panduit Corp
Packaging Bulk
Status Active
Terminal Type Ring, Tubular
Stud/Tab Size M10 Stud
Terminal Style Single Stud Hole
Tab Thickness 0.112" (2.85mm)
Length - Overall 2.106" (53.50mm)
Width - Outer Edges 0.819" (20.80mm)
Mounting Free Hanging (In-Line)
Termination Crimp, Barrel
Wire Gauge 70mm2
Insulation Non-Insulated
Contact Finish Tin
Diameter - Barrel ID 0.453" (11.51mm)
Diameter - Barrel OD 0.559" (14.20mm)
Diameter - Ring ID 0.433" (11.00mm)
Win Source Part Number 105860-LCMA70-10-L
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian LCMA70-10-L CAD Model

Description

This Panduit Corp connector has a wire gauge of 70mm2 and a termination style of crimp, barrel.

  • Terminal Type: ring, tubular
  • Barrel ID Diameter: 0.453" (11.51mm)
  • Barrel OD Diameter: 0.559" (14.20mm)
  • Width: 0.819" (20.80mm)
  • Overall Length: 2.106" (53.50mm)
  • Temperature Range: -55°C to 105°C
  • Insulation: non-insulated
  • Tab Thickness: 0.112" (2.85mm)
  • Stud/Tab Size: M10 stud
  • Supply and Demand Status: balanced
  • Package Contains: one piece.

You May Also Be Interested in

TE Connectivity
0.187" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated
Lowest to $0.1728
Molex, LLC
CONN QC RCPT 18-22AWG 0.187
Lowest to $0.3424
TE Connectivity
CLIP 2,8 E.D. (0,2
Lowest to $0.1235
Maxim Integrated
CONTACT IC SOCKET .015-.025" AU
Lowest to $9.9775
TE Connectivity
CONN RING 14-16 AWG #4 SOLIS / Ring Tongue Terminal 16AWG Copper 12.2mm Tin Loose
Lowest to $0.2406
TE Connectivity
CONN RCPT HSG 0.25 1POS BLACK
Lowest to $0.0809
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess