EN
  • EN
  • DE
  • IT

34119

Part No 34119
Manufacturer TE Connectivity
Catalog Terminals
Description CONN RING 14-16 AWG #4 SOLIS / Ring Tongue Terminal 16AWG Copper 12.2mm Tin Loose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Standard Package 1000
Category Connectors Interconnects
Family Terminals - Ring Connectors
Series Solistrand
Packaging Bulk
Terminal Type Circular
Stud/Tab Size 4 Stud
Thickness 0.031" (0.79mm)
Width - Outer Edges 0.250" (6.35mm)
Length - Overall 0.480" (12.19mm)
Mounting Style Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Non-Insulated
Features Brazed Seam Serrated Termination
Contact Material Copper
Contact Finish Tin
Catalog SOLISTRAND Series
Tooling A27223 - TOOL HAND CRIMP SOLIS 10-22AWG 46447 - TOOL HAND SOLIS STRATO 10-22AWG A9813 - DIE SET UNINSULATED TERMINALS 679301-1 - TOOL 22-10AWG SOLIS CRIMP HEAD A120013 - CERTI-LOK DIE 1-49935-0 - TOOL HEAD CRIMP 22-10AWG SOLIS 525693 - TOOL HAND SOLIS STRATO 10-22AWG 47813 - DIE SOLIS 69365 16-14AWG 300454 - TOOL CRIMP HEAD 69005 22-10AWG 314517-1 - PNEU HD 16-14 SOLIS IS9285 314656-1 - TOOL HEAD CRIMPING PNEU 22-10AWG 58546-2 - TOOL HAND SOLIS 10-22AWG W/DIE
Win Source Part Number 051720-34119
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, Communications & Networking, Consumer Electronics, Logistics, Industrial
Family Name 34119
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Netherlands, United States of America
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 34119 CAD Model

Description

34119 Low-Voltage Audio Power Amplifier

The 34119 is designed for low-voltage audio amplification applications, offering exceptional sound quality for compact systems. Its low voltage requirement and high output make it perfect for battery-operated devices.

  • Applications: Mobile audio devices, headphones, and small speaker systems.
  • Features and Benefits:
    • Low Voltage Operation: Operates efficiently with low power requirements.
    • Minimal Distortion: Ensures sound clarity and precision.
    • Compact Footprint: Suitable for portable designs.

    The 34119 amplifier is the go-to solution for developers focusing on delivering high-quality audio in portable formats.

You May Also Be Interested in

Maxim Integrated
CONTACT IC SOCKET .015-.025" AU
Lowest to $9.9775
TE Connectivity
Standard Terminals and Splices | CONN RING CIRC 10-12AWG #1/4
Lowest to $0.7198
3M
CONN QC TAB 10-12AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED / Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.6552
TE Connectivity
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2406 $64.9620
655+ $0.1979 $129.6245
1,015+ $0.1914 $194.2710
1,400+ $0.1850 $259.0000
1,800+ $0.1798 $323.6400
2,420+ $0.1604 $388.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 805 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess