EN
  • EN
  • DE

S24B-PHDSS-B(LF)(SN)

Part No S24B-PHDSS-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts ( S )
Description Conn Shrouded Header HDR 24 POS 2mm Solder RA Thru-Hole Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Lead, Tin
Current Rating 3 A
Height 5 mm
Length 25.9 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Mount Through Hole
Number of Poles 24
Pitch 2 mm
RoHS Non-Compliant
Width 9.5 mm
Win Source Part Number 1089803-S24B-PHDSS-B(LF)(SN)
Categories OEM Parts( S )
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S24B-PHDSS-B(LF)(SN) CAD Model

Description

S24B-PHDSS-B(LF)(SN) from JST Sales America Inc. is an OEM interconnect component used in electronic assemblies where reliable board-level connection and organized wire-to-board integration are important. Parts in this class are commonly evaluated for compact consumer devices, industrial control hardware, embedded systems, and other equipment that depends on stable signal or low-power connection points. Engineers typically select JST components for ecosystem familiarity, assembly consistency, and broad acceptance in production environments. For sourcing teams, this part is best treated as a manufacturer-specific item that should be matched carefully against the latest mechanical, electrical, and packaging documentation before release to production. Lifecycle status for S24B-PHDSS-B(LF)(SN) is currently information not available, so supply planning should include verification with JST or authorized channels. RoHS compliance status is also information not available from the provided data; engineers and compliance teams should confirm current environmental declarations, datasheets, and manufacturer certificates before procurement or design-in.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9193 $59.7545
155+ $0.7544 $116.9320
240+ $0.7308 $175.3920
330+ $0.7072 $233.3760
425+ $0.6837 $290.5725
570+ $0.6130 $349.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess