EN
  • EN
  • DE

SM02B-CPTK-1A-TB

Part No SM02B-CPTK-1A-TB
Manufacturer JST Sales America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837976-SM02B-CPTK-1A-TB
Ultra Librarian 3D Model Ultra Librarian SM02B-CPTK-1A-TB CAD Model

Description

The SM02B-CPTK-1A-TB is a 2-position, 2.5mm pitch, crimp-style connector manufactured by JST Sales America Inc. It's part of the CPT series, designed for wire-to-board connections in applications requiring a compact and reliable interconnect solution. The TB at the end of the part number signifies Tape and Reel packaging for automated assembly.

Applications

  • Consumer Electronics: Used in connecting wires to printed circuit boards (PCBs) in devices such as digital cameras, portable audio players, and other handheld devices.
  • Office Automation Equipment: Employed in printers, scanners, and other office machines for internal wiring and signal connections.
  • Amusement Equipment: Found in gaming consoles, arcade machines, and other entertainment devices where reliable connections are crucial.
  • Power Supplies: Used for connecting wires within power supplies and power adapters for various electronic devices.
  • LED Lighting: Utilized in LED lighting fixtures and displays for connecting power and control signals.

Features

  • 2.5mm Pitch: Provides a compact connection solution, allowing for high-density packaging on PCBs.
  • Crimp Style Connection: Ensures a secure and reliable electrical connection between the wire and the connector.
  • Surface Mountable: Designed for surface mount assembly, enabling automated manufacturing processes.
  • Polarized Housing: Prevents incorrect mating, ensuring proper connection and preventing damage to the connector or connected devices.
  • Durable Construction: Made from high-quality materials for long-lasting performance and resistance to environmental factors.

Benefits

  • Compact Design: Enables miniaturization of electronic devices and reduces overall board space requirements.
  • Reliable Connection: The crimp-style connection ensures a secure and stable electrical contact, minimizing the risk of connection failures.
  • Automated Assembly: The surface mount design facilitates automated assembly processes, reducing manufacturing costs and improving efficiency.
  • Easy to Use: The polarized housing simplifies the mating process and prevents accidental misconnections.
  • Long-Term Durability: The robust construction ensures a long service life and minimizes the need for maintenance or replacement.

Additional Details

The SM02B-CPTK-1A-TB is designed for use with specific wire gauges and requires a compatible crimping tool for proper termination. Refer to the JST datasheet for detailed specifications including voltage and current ratings, wire gauge compatibility, and mating connector information. Proper crimping technique is essential to ensure a reliable and gas-tight connection. Incorrect crimping can lead to connection failures and damage to the connector or the connected device.

This connector is often used in conjunction with its mating header to create a complete wire-to-board connection system. The CPT series from JST is known for its reliability and ease of use, making it a popular choice for a wide range of electronic applications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8025 $63.0875
80+ $1.4790 $118.3200
125+ $1.4328 $179.1000
170+ $1.3866 $235.7220
220+ $1.3404 $294.8880
290+ $1.2017 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,109 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess