EN
  • EN
  • DE

SM06B-SHJH-TF(HF)(D)

Part No SM06B-SHJH-TF(HF)(D)
Manufacturer JST Sales America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 716267-SM06B-SHJH-TF(HF)(D)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM06B-SHJH-TF(HF)(D) CAD Model

Description

The SM06B-SHJH-TF(HF)(D) is a 6-position, 1mm pitch, SMT (Surface Mount Technology) header from JST Sales America Inc. This connector is part of the SH series, known for its compact design and high reliability. It's designed for board-to-wire connections in a variety of electronic devices where space is a premium.

Applications:

  • Consumer Electronics: Used in digital cameras, camcorders, and portable audio players.
  • Medical Equipment: Integrated into medical devices such as patient monitors and diagnostic equipment.
  • Industrial Control Systems: Employed in control panels, programmable logic controllers (PLCs), and other industrial automation equipment.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and infotainment systems.
  • Office Automation Equipment: Found in printers, scanners, and other office peripherals.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Design: 1mm pitch allows for high-density connections in small spaces.
  • 6 Positions: Provides six independent connection points for signal or power transmission.
  • High Reliability: Ensures stable and secure connections even in demanding environments.
  • Halogen-Free: Compliant with environmental regulations for reduced environmental impact.

Benefits:

  • Reduced Manufacturing Costs: SMT design enables automated assembly, lowering production expenses.
  • Space Savings: Compact size allows for integration into densely populated circuit boards.
  • Improved Signal Integrity: Reliable connections minimize signal loss and interference.
  • Enhanced Product Reliability: Robust design ensures long-term performance in harsh conditions.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The SM06B-SHJH-TF(HF)(D) header is typically used with JST's SH series crimp-style housings and terminals. It is made from high-temperature thermoplastic material, allowing it to withstand reflow soldering processes. The TF in the part number indicates that it is tape and reel packaged for automated assembly. The HF designation signifies that the product is halogen-free. The (D) likely refers to a specific design or manufacturing variation. It is crucial to consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, mating connector information, and recommended soldering profiles.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3342 $50.1300
365+ $0.2743 $100.1195
565+ $0.2657 $150.1205
780+ $0.2571 $200.5380
1,010+ $0.2486 $251.0860
1,350+ $0.2228 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,425 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess