EN
  • EN
  • DE

XADRP-14V(P)

Part No XADRP-14V(P)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (U - Z)
Description Conn Housing Xad 14POS Dl 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Receptacle, Socket
Fastening Type Latch
Mount Free Hanging
Number of Positions 14
Number of Rows 2
Packaging Bulk
Pitch 2.4892 mm
RoHS Compliant
Row Spacing 2.4892 mm
Termination Crimp
Win Source Part Number 1225253-XADRP-14V(P)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XADRP-14V(P) CAD Model

Description

The XADRP-14V(P) is a 1.4mm pitch crimp style, wire-to-board disconnectable header manufactured by JST Sales America Inc. This header is designed for secure and reliable electrical connections in compact electronic devices and applications requiring high-density wiring. It offers a robust solution for connecting wires to printed circuit boards.

Applications:

  • Consumer electronics: Used in devices like digital cameras, smartphones, and audio equipment.
  • Industrial equipment: Employed in control panels, sensors, and automation systems.
  • Medical devices: Found in diagnostic equipment, patient monitoring systems, and portable medical instruments.
  • Automotive electronics: Utilized in dashboard controls, infotainment systems, and sensor connections.
  • Lighting systems: Suitable for LED drivers, lighting control modules, and various lighting applications.

Features:

  • Compact design: 1.4mm pitch enables high-density mounting on PCBs, saving space and reducing overall device size.
  • Crimp style termination: Ensures a secure and reliable electrical connection between wires and the header.
  • Disconnectable: Allows for easy connection and disconnection, facilitating maintenance and component replacement.
  • Durable construction: Manufactured with high-quality materials to withstand mechanical stress and environmental factors.
  • Polarization feature: Prevents incorrect mating, ensuring proper alignment and reliable connection.

Benefits:

  • Space-saving: Compact size allows for efficient use of PCB space, enabling smaller and lighter electronic devices.
  • Reliable connection: Crimp style termination provides a secure and stable electrical connection, minimizing signal loss and preventing accidental disconnections.
  • Easy maintenance: Disconnectable design simplifies maintenance and component replacement, reducing downtime and service costs.
  • Versatile application: Suitable for a wide range of electronic devices and industries, offering a flexible connectivity solution.
  • Prevents mis-mating: Polarization feature ensures correct alignment and prevents damage to components due to incorrect connections.

Additional Details:

The XADRP-14V(P) header is typically used with compatible crimp terminals and housings from JST. It is designed to meet industry standards for electrical and mechanical performance. The header is available in various circuit sizes to accommodate different wiring configurations. The operating temperature range is typically specified for industrial applications. Material composition often includes a high-temperature thermoplastic for the insulator and tin-plated copper alloy for the contacts, providing durability and corrosion resistance. Proper crimping tools and techniques are essential to ensure a reliable and long-lasting connection.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Need more? Email Us
Texas Instruments
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3849 $50.0370
320+ $0.3159 $101.0880
495+ $0.3060 $151.4700
680+ $0.2961 $201.3480
875+ $0.2863 $250.5125
1,170+ $0.2566 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,195 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess