EN
  • EN
  • DE

XMS-12V(N)

Part No XMS-12V(N)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 7.8 mm
Length 29.4 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Pins 12
Orientation Straight
RoHS Non-Compliant
Win Source Part Number 1105869-XMS-12V(N)
Categories OEM Parts(T-Z)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS-12V(N) CAD Model

Description

The JST Sales America Inc. 1105869-XMS-12V(N) is a straight orientation connector with 12 pins and a length of 29.4mm.

  • Category: OEM Parts(T-Z)
  • Popularity: Low
  • Operating Temperature (Max): 85 °C
  • Operating Temperature (Min): -25 °C
  • Depth: 7.8mm
  • RoHS Compliant: Non-compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Xilinx Inc.
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess