EN
  • EN
  • DE

DSX321G 32.768MHZ

Part No DSX321G 32.768MHZ
Manufacturer KDS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822106-DSX321G 32.768MHZ
Ultra Librarian 3D Model Ultra Librarian DSX321G 32.768MHZ CAD Model

Description

The DSX321G 32.768MHz is a miniature crystal oscillator manufactured by KDS (Daishinku Corp). This component is primarily used as a timing reference in various electronic devices, providing a highly accurate and stable clock signal. Its small size and low power consumption make it suitable for portable and battery-powered applications.

Applications:

  • Real-time clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping even when the main power is off.
  • Microcontrollers and microprocessors: Provides a stable clock signal for the microcontroller's internal operations.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless transceivers.
  • Consumer electronics: Integrated into digital cameras, MP3 players, and other portable devices.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • 32.768 kHz Frequency: This specific frequency is commonly used in real-time clock applications, allowing for precise timekeeping.
  • Compact Size: The small form factor allows for high-density mounting on PCBs.
  • High Stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Accurate Timekeeping: Ensures precise and reliable timekeeping in real-time clock applications.
  • Stable Clock Signal: Provides a stable and accurate clock signal for microcontrollers and other digital circuits.
  • Low Power Consumption: Extends battery life in portable devices.
  • Smaller PCB Footprint: Allows for compact designs and increased board density.
  • Improved System Performance: Enhances the overall performance and reliability of electronic devices.

Additional Details:

The DSX321G 32.768MHz crystal oscillator typically operates at a supply voltage of 3.3V. The frequency tolerance of the crystal is typically ±20 ppm (parts per million) at room temperature. It operates over a temperature range of -40°C to +85°C, which is suitable for a wide range of applications. The load capacitance is typically 12.5 pF. The oscillator is hermetically sealed to protect the crystal from environmental factors, ensuring long-term stability and reliability. This crystal is an essential component for applications requiring accurate timekeeping and stable clock signals.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess