EN
  • EN
  • DE

2N3904-AT/H

Part No 2N3904-AT/H
Manufacturer KEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815077-2N3904-AT/H
Ultra Librarian 3D Model Ultra Librarian 2N3904-AT/H CAD Model

Description

The 2N3904-AT/H is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC. This transistor is widely used in various electronic circuits for switching and amplification purposes. Its versatility and low cost make it a popular choice for both hobbyist and industrial applications.

Applications

  • General-Purpose Amplification
  • Switching Circuits
  • Signal Amplification
  • Driver Stages
  • Oscillators

Features

  • NPN Polarity
  • High Collector Current
  • Low Saturation Voltage
  • High Transition Frequency
  • Through-Hole Package

Benefits

  • Versatile for a wide range of applications
  • Efficient switching performance
  • Good amplification characteristics
  • Easy to use in breadboard and prototyping
  • Cost-effective solution for general-purpose needs

Technical Specifications

Key parameters to verify on the KEC datasheet include:

  • Collector-Emitter Voltage (VCEO): [Datasheet Value]
  • Collector-Base Voltage (VCBO): [Datasheet Value]
  • Emitter-Base Voltage (VEBO): [Datasheet Value]
  • Collector Current (IC): [Datasheet Value]
  • Power Dissipation (PD): [Datasheet Value]
  • Transition Frequency (fT): [Datasheet Value]
  • hFE (DC Current Gain): [Datasheet Value] (at specified IC and VCE)
  • Package: TO-92

For accurate and detailed specifications, refer to the official datasheet from KEC.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess