Product Overview
The 2N3904U-RTK/P is a widely used NPN bipolar junction transistor developed for general-purpose low-power amplifying or switching applications. Renowned for its reliability and performance, this component excels in various electronic projects due to its efficient current amplification and versatility.
Features and Benefits
- High Current Gain: Ensures effective amplification with a maximum DC current gain (hFE) of 300.
- Low Power Consumption: Operates with a maximum collector current (Ic) of 200mA, thereby reducing power usage.
- Wide Range of Operating Conditions: Suitable for various environmental conditions with an operating temperature range of -55°C to +150°C.
- Compact Packaging: Available in a small, space-saving package for use in compact electronic circuits.
Applications and Projects
- Amplification Circuits: Ideal for low-level audio, radiofrequency, and signal amplification.
- Switching Applications: Used in automated switches, relays, and logic circuits.
- DIY Electronics Projects: Commonly employed in educational and hobbyist DIY projects due to its ease of use.