EN
  • EN
  • DE

KDR721S

Part No KDR721S
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE(CATHODE COMMAND)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192796-KDR721S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KDR721S CAD Model

Description

The KDR721S is a silicon epitaxial planar type diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is generally used for small signal switching applications and features low forward voltage and fast switching speed. Its design allows it to operate efficiently in high-frequency circuits and digital applications.

Applications:

  • High-Speed Switching Circuits: Used in circuits where rapid switching is required, such as digital logic gates and signal processing units.
  • Small Signal Diode Applications: Used for signal detection and rectification in low-power electronic circuits.
  • Protection Circuits: Implemented as protection diodes to prevent reverse voltage or current surges in sensitive electronic components.
  • Clipping Circuits: Employed to limit voltage levels to protect circuits from overvoltage.
  • Sampling Circuits: Used in circuits where samples of analog signals are taken at a particular time.

Features:

  • Fast Switching Speed: Enables rapid on/off switching, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Small Package Size: Allows for compact design and easy integration into small devices.
  • High Reliability: Manufactured with high-quality materials to ensure stable performance.
  • Planar Construction: Ensures better consistency and uniformity in electrical parameters.

Benefits:

  • Improved Circuit Performance: Fast switching speed ensures efficient and responsive circuit operation.
  • Reduced Power Consumption: Low forward voltage drop minimizes power dissipation.
  • Compact Design: The small package helps to miniaturize electronic devices.
  • Stable Operation: High-quality construction enhances reliability and reduces component failure.
  • High Frequency Compatibility: Operates efficiently in circuits using high-frequency signals.

Additional Details:

The KDR721S features a silicon epitaxial planar structure, which enhances its performance and reliability. Key specifications include its forward voltage, reverse recovery time, and maximum reverse voltage. KEC is a well-known manufacturer known for its quality semiconductor devices. The KDR721S is suitable for applications where high-speed switching and low power consumption are crucial.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess