The KDS160-RTK/PU is a silicon Schottky Barrier Diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is designed for applications requiring fast switching speed and low forward voltage drop, making it suitable for various high-frequency and rectification circuits. It is commonly used in switching power supplies, freewheeling diodes, and RF detectors.
Applications
- Switching Mode Power Supplies (SMPS)
- High-Frequency Rectification
- Freewheeling Diodes in Inductive Loads
- RF Detectors
- Voltage Clamping Circuits
Features
- Low Forward Voltage Drop (VF)
- Fast Switching Speed
- High Surge Current Capability
- Small Package Size
- High Reliability
Benefits
- Improved Efficiency in Switching Power Supplies due to the low forward voltage drop.
- Reduced Power Loss in High-Frequency Applications.
- Protects circuits from voltage spikes with its surge current capability.
- Enables compact designs due to its small package size.
- Ensures long-term reliability in demanding applications.
Technical Specifications
The following specifications are typical. Refer to the datasheet for detailed parameters.
- Maximum Repetitive Peak Reverse Voltage (VRRM): Typically around 60V
- Maximum Average Forward Current (IF(AV)): Typically around 1A
- Maximum Peak Forward Surge Current (IFSM): Typically around 30A
- Forward Voltage (VF): Typically around 0.7V at 1A
- Operating Temperature Range: -65°C to +125°C
- Storage Temperature Range: -65°C to +150°C
The KDS160-RTK/PU is typically supplied in a SOD-123 package, facilitating easy mounting and soldering onto PCBs. For accurate and detailed specifications, application notes, and handling precautions, always refer to the manufacturer's datasheet.