EN
  • EN
  • DE

TMS7000NL-2

Part No TMS7000NL-2
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description ICMICROCONTROLLER8-BITTMS7000 CPUMOSDIP40PINPLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006232-TMS7000NL-2
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS7000NL-2 CAD Model

Description

The TMS7000NL-2 is a high-performance, 8-bit microcontroller from Texas Instruments, designed to cater to a wide range of embedded system applications. This microcontroller combines a versatile set of features and powerful processing capabilities, making it ideal for industrial control, automotive, and consumer electronics applications.

Key Features:

  • Advanced 8-bit architecture: The TMS7000NL-2 is built on an advanced 8-bit architecture that enables efficient handling of complex tasks within embedded systems.
  • High-speed operation: With a clock speed that ensures swift execution of instructions, this microcontroller is capable of meeting the performance requirements of time-sensitive applications.
  • Integrated memory: It comes with onboard memory options, including both RAM and ROM, to support a variety of program and data storage needs without the necessity for external memory components.
  • Peripheral support: A range of built-in peripherals enhances the functionality of the TMS7000NL-2, including timers, serial communication interfaces, and I/O ports for connecting to other devices and sensors.
  • Low power consumption: Designed with power efficiency in mind, the microcontroller is suitable for battery-operated devices, with various power-saving modes to extend battery life.
  • Robust design: The TMS7000NL-2 is engineered to withstand harsh environments and conditions, making it reliable for industrial applications that demand durability.

Applications:

The versatility of the TMS7000NL-2 allows it to be used across a multitude of applications, including:

  • Automotive control systems
  • Home appliances
  • Personal electronics
  • Industrial automation
  • Instrumentation and measurement devices

With its blend of performance, integrated features, and reliability, the Texas Instruments TMS7000NL-2 microcontroller stands as a top choice for designers and engineers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess