EN
  • EN
  • DE

KDZ3.6EV-RTK/P

Part No KDZ3.6EV-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067224-KDZ3.6EV-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KDZ3.6EV-RTK/P CAD Model

Description

The KEC KDZ3.6EV-RTK/P is a Zener diode designed to provide voltage regulation and overvoltage protection in electronic circuits. This diode maintains a stable voltage across its terminals when reverse-biased and conducting in the breakdown region, making it suitable for voltage stabilization and surge protection applications.

Applications:

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Employed in clipping circuits to limit the voltage swing of a signal.
  • Reference Voltage: Provides a stable reference voltage in various electronic circuits.
  • Surge Protection: Integrated into circuits to protect against transient voltage surges.

Features:

  • Precise Zener Voltage: Maintains a stable voltage over a wide range of current.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse-biased below the Zener voltage.
  • High Surge Current Capability: Withstands large current surges without degradation.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Stable Voltage Regulation: Ensures a constant voltage output in voltage regulation applications.
  • Enhanced System Reliability: Protects electronic components from damage due to overvoltage conditions.
  • Precise Voltage Reference: Provides an accurate reference voltage for various electronic circuits.
  • Cost-Effective Protection: Offers a cost-effective solution for voltage regulation and overvoltage protection.
  • Improved Circuit Performance: Maintains stable voltage levels, contributing to improved circuit performance.

Additional Details:

The KDZ3.6EV-RTK/P is typically available in a small surface mount package, making it suitable for high-density PCB layouts. Key specifications include the Zener voltage (VZ), Zener test current (IZT), reverse leakage current (IR), and power dissipation. These parameters are critical for selecting the appropriate Zener diode for a given application. Designers should consult the datasheet to ensure the diode meets the voltage regulation and protection requirements of the circuit, considering factors such as the input voltage range, load current, and expected surge levels. Proper thermal management is also important to ensure that the diode operates within its safe operating area.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess