EN
  • EN
  • DE

KF5N60F

Part No KF5N60F
Manufacturer KEC
Description N CHANNEL MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192874-KF5N60F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KF5N60F CAD Model

Description

The KF5N60F is a 600V N-channel MOSFET manufactured by KEC. It's designed for high-voltage, high-speed switching applications, offering excellent performance in power electronics circuits. It belongs to a family of power MOSFETs that provide efficient and reliable power control.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • High-voltage inverters

Features

  • High voltage rating: 600V
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Avalanche rated
  • Improved dv/dt capability

Benefits

  • Suitable for high-voltage applications ensuring system safety.
  • Reduced power losses and improved efficiency due to low on-resistance.
  • Enables high-frequency operation in switching circuits.
  • Robustness against voltage spikes and transients.
  • Enhanced reliability in harsh operating conditions.

Technical Specifications

The KF5N60F boasts a drain-source voltage (VDS) rating of 600V, making it suitable for demanding high-voltage applications. It features a low on-resistance (RDS(on)) to minimize power losses and improve overall circuit efficiency. The fast switching speed reduces switching losses and enhances performance in high-frequency circuits. The avalanche rating ensures robustness against voltage spikes. This MOSFET comes in a TO-220F package, which provides good thermal dissipation. The continuous drain current (ID) is typically around 5A. The gate threshold voltage (VGS(th)) is typically around 3V. The operating temperature ranges from -55°C to +150°C.

The KF5N60F is a reliable and efficient choice for power electronics applications where high voltage, fast switching, and robust performance are critical. Its avalanche rating and improved dv/dt capability enhance its suitability for demanding operating environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess