The KF5N60P-U/PS is a Power MOSFET from KEC (Korea Electronics Co., Ltd.). It's designed for high-voltage, high-speed switching applications. This MOSFET offers efficient performance and is suitable for various power electronics applications.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- Electronic ballasts for lighting
- Motor control circuits
Features
- High voltage capability (600V)
- Low on-resistance (RDS(on))
- Fast switching speed
- Avalanche ruggedness
- Improved dv/dt capability
- TO-220F package
- RoHS compliant
Benefits
- Efficient power conversion due to low on-resistance
- Reduced switching losses with fast switching speed
- Improved reliability with avalanche ruggedness
- Enhanced noise immunity with improved dv/dt capability
- Easy mounting and thermal management with TO-220F package
- Environmentally friendly due to RoHS compliance
- Suitable for high-voltage applications due to its 600V rating
Technical Specifications
The KF5N60P-U/PS is a 600V, 5A N-channel Power MOSFET. It features a low on-resistance (RDS(on)) to minimize conduction losses. The fast switching speed reduces switching losses, increasing overall efficiency. The avalanche ruggedness ensures reliable operation under transient conditions. The improved dv/dt capability enhances noise immunity. The TO-220F package provides good thermal performance. This MOSFET is designed for high-efficiency power conversion applications.
The MOSFET's design and manufacturing processes ensure consistent performance and reliability. The robust structure makes it suitable for demanding power electronics applications.