EN
  • EN
  • DE

KGF25N120KDA-U/P

Part No KGF25N120KDA-U/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975562-KGF25N120KDA-U/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KGF25N120KDA-U/P CAD Model

Description

The KGF25N120KDA-U/P is a 1200V, 25A N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by KEC. This device combines the advantages of both MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop, making it suitable for high-voltage, high-current switching applications.

Applications

  • High-frequency inverters
  • UPS (Uninterruptible Power Supplies)
  • Welding machines
  • Induction heating
  • Power factor correction (PFC) circuits
  • Motor control drives

Features

  • High-speed switching: Enables efficient operation at high frequencies.
  • Low saturation voltage: Reduces power dissipation and improves efficiency.
  • High input impedance: Simplifies gate drive circuitry.
  • Avalanche ruggedness: Provides enhanced reliability under overvoltage conditions.
  • TO-247 package: Offers good thermal performance.
  • 1200V Breakdown Voltage: Suitable for high voltage applications.

Benefits

  • Increased energy efficiency: Low saturation voltage minimizes power losses.
  • Simplified system design: High input impedance reduces the complexity of the gate drive circuit.
  • Improved system reliability: Avalanche ruggedness provides protection against voltage transients.
  • Reduced system cost: High performance enables the use of smaller and less expensive components.
  • High Power Handling Capability: Can handle significant power levels required in industrial applications.

Additional Details

The KGF25N120KDA-U/P features a fast switching speed, which minimizes switching losses and allows for higher operating frequencies. The TO-247 package facilitates efficient heat dissipation, ensuring reliable operation even at high power levels. This IGBT is designed for applications requiring high voltage and current handling capabilities, along with efficient and reliable performance.

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 1200V
  • Collector Current (IC): 25A
  • Gate-Emitter Voltage (VGE): ±20V
  • Maximum Junction Temperature: 150°C
  • Package: TO-247

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess