The KGT12N120NDH is an N-channel IGBT (Insulated Gate Bipolar Transistor) from KEC (Korea Electronics Co., Ltd.). It's designed for high-voltage, high-current switching applications such as power inverters, motor drives, and UPS systems. This IGBT combines the advantages of MOSFETs (easy gate drive) and bipolar transistors (high current handling capacity).
Applications:
- Power Inverters
- Uninterruptible Power Supplies (UPS)
- Welding Machines
- Induction Heating
- AC and DC Motor Drives
Features:
- N-Channel IGBT
- High Blocking Voltage (1200V)
- High Current Capability
- Low Saturation Voltage (VCE(sat))
- Fast Switching Speed
- Easy Gate Drive
Benefits:
- High efficiency in power conversion
- Reduced power loss due to low VCE(sat)
- Simplified gate drive requirements
- Increased system reliability
- Suitable for hard switching topologies
Additional Details:
The KGT12N120NDH typically comes in a TO-247 package. Key specifications include a collector-emitter voltage (VCE) rating of 1200V, a continuous collector current (IC), and a gate-emitter voltage (VGE) rating of typically ±20V. The saturation voltage VCE(sat) is a crucial parameter, as it contributes directly to power loss. The gate charge also influences switching performance. This IGBT can be driven with standard gate drive circuits, simplifying design.
Thermal management is critical. A properly sized heatsink must be used to keep the device within its operating temperature range. Gate resistors, snubbers, and clamping diodes can be used for protecting the device. Consult the datasheet for accurate values and application guidelines.