EN
  • EN
  • DE

KGT25N120KDA

Part No KGT25N120KDA
Manufacturer KEC
Description SEMICONDUCTOR TECHNICAL DATA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192893-KGT25N120KDA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KGT25N120KDA CAD Model

Description

The KGT25N120KDA is a 1200V, 25A Insulated Gate Bipolar Transistor (IGBT) from KEC. It is designed for high-voltage, high-current switching applications where efficiency and reliability are critical. This IGBT features a fast switching speed, low saturation voltage, and robust avalanche capability, making it suitable for demanding power electronic circuits.

Applications

  • Industrial motor drives
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Power factor correction (PFC) circuits

Features

  • High blocking voltage: 1200V
  • High current capability: 25A
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Low saturation voltage (VCE(sat)): Minimizes conduction losses.
  • Robust avalanche capability: Enhances reliability and withstands voltage transients.
  • TO-247 package: Provides excellent thermal performance.

Benefits

  • Increased energy efficiency: Reduced switching and conduction losses lead to higher efficiency in power electronic systems.
  • Improved system reliability: Robust design and avalanche capability ensure stable operation under demanding conditions.
  • Reduced heat sink size: Lower losses translate to less heat generation, allowing for smaller heat sinks.
  • Simplified circuit design: Integrated gate resistor simplifies gate drive circuitry.
  • Higher power density: Enables the design of compact and powerful power electronic equipment.

Technical Specifications

The KGT25N120KDA has a collector-emitter voltage (VCE) of 1200V and a collector current (IC) of 25A at 25°C. The gate-emitter voltage (VGE) is ±20V. The operating junction temperature ranges from -55°C to +150°C. The TO-247 package provides excellent thermal resistance, ensuring efficient heat dissipation. The device's fast switching characteristics minimize switching losses at higher frequencies.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess