The KIA1117BS12RTK/P is a low dropout (LDO) voltage regulator manufactured by KEC. This regulator is designed to provide a stable and regulated 1.2V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications. It is ideal for efficiently converting a higher input voltage to a stable 1.2V output, even when the input voltage is close to the output voltage.
Applications
- Battery-powered devices
- Portable electronic devices
- Microcontroller power supplies
- Post-regulation for switching power supplies
- Linear regulation applications
Features
- Fixed 1.2V output voltage
- Low dropout voltage
- High output current capability
- Overcurrent protection
- Overtemperature protection
Benefits
- Stable and regulated 1.2V output voltage
- Efficient power conversion
- Protection against overcurrent and overtemperature conditions
- Extended battery life in portable devices
- Simplified circuit design
Additional Details
The KIA1117BS12RTK/P provides a fixed 1.2V output voltage and offers a low dropout voltage. It can provide substantial output current, making it suitable for powering various electronic components. The built-in overcurrent and overtemperature protection features enhance system reliability. The device is commonly used in battery-powered devices to maintain a stable voltage supply even as the battery voltage decreases. It is also used in microcontroller power supplies and post-regulation stages to ensure clean and stable voltage. The KIA1117BS12RTK/P is available in a surface mount package. The small form factor and integrated protection features make it ideal for a wide range of applications requiring efficient and reliable voltage regulation.