The SEZ52C2V7 is a Zener diode manufactured by SINO-IC. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference. They are commonly used for voltage regulation, overvoltage protection, and clipping applications in electronic circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Voltage referencing
- Transient suppression
Features
- Precise Zener voltage
- Low dynamic impedance
- High surge current capability
- Small package size
- RoHS compliant
Benefits
- Stable voltage reference
- Protection against voltage transients
- Simplified circuit design
- Improved circuit performance
- Cost-effective solution
Additional Details
The '2V7' in the part number indicates a Zener voltage of 2.7V. Zener diodes maintain a relatively constant voltage across their terminals when the reverse voltage exceeds the Zener voltage. This characteristic makes them suitable for voltage regulation applications.
The SEZ52C2V7 likely comes in a small surface-mount package, such as SOD-523 or similar. Zener diodes are characterized by their Zener voltage, dynamic impedance, reverse leakage current, and power dissipation. The dynamic impedance is a measure of how much the Zener voltage changes with changes in current. Low dynamic impedance is desirable for stable voltage regulation. The reverse leakage current is the current that flows through the diode when it is reverse-biased below the Zener voltage. The power dissipation is the maximum power that the diode can safely dissipate. SINO-IC Zener diodes are commonly used in various electronic devices, including mobile phones, power supplies, and industrial equipment. It's important to consult the datasheet for specific characteristics and operating conditions. Proper heat sinking may be required for high-power applications. The operating temperature range is typically -55°C to +150°C. Proper soldering techniques should be used when mounting the Zener diode to ensure reliable connections.