EN
  • EN
  • DE
  • IT

KIA324P/P

Part No KIA324P/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1632
Reference case DIP-14
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 710642-KIA324P/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA324P/P CAD Model

Description

The KEC KIA324P/P is a monolithic quad operational amplifier designed for a wide range of analog applications. This amplifier features high gain, low power consumption, and excellent stability, making it suitable for use in instrumentation, signal conditioning, and audio circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and active filters for audio processing.
  • Instrumentation Amplifiers: Employed in data acquisition systems and sensor interfaces to amplify small signals with high accuracy.
  • Active Filters: Implemented in low-pass, high-pass, band-pass, and band-stop filters for signal shaping and noise reduction.
  • Voltage Comparators: Used in threshold detectors, zero-crossing detectors, and window comparators for control and monitoring applications.
  • Signal Conditioners: Utilized to amplify, filter, and buffer signals from sensors and transducers.

Features

  • Quad Operational Amplifier: Contains four independent operational amplifiers in a single package.
  • High Gain: Provides high voltage amplification for weak signals.
  • Low Power Consumption: Minimizes power dissipation for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Internal Frequency Compensation: Ensures stability without the need for external compensation components.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.

Benefits

  • Reduced Component Count: Integrating four amplifiers in a single package reduces component count and board space.
  • Improved System Performance: High gain and low noise characteristics enhance the performance of analog circuits.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified Design: Internal frequency compensation simplifies circuit design and reduces the need for external components.
  • Enhanced System Reliability: Short-circuit protection prevents damage to the amplifier and connected circuits.

Additional Details

The KIA324P/P operates from a dual power supply, typically ranging from ±3V to ±16V. The amplifier exhibits a high open-loop gain, a low input bias current, and a low input offset voltage. The output voltage swing is typically limited by the supply voltage rails. The amplifier is available in a DIP-14 or SOIC-14 package. The slew rate, a measure of how quickly the output voltage can change, is typically around 0.5 V/µs. This amplifier is generally suitable for general-purpose applications where high bandwidth is not a primary requirement.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess