EN
  • EN
  • DE

KIA378R33PI

Part No KIA378R33PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (4 TERMINAL 3A OUTPUT LOW DROP VOLTAGE REGULATOR)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1192934-KIA378R33PI
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA378R33PI CAD Model

Description

The KIA378R33PI is a 3.3V fixed output Low Dropout (LDO) regulator manufactured by KEC. This regulator provides a stable and regulated 3.3V output voltage from a higher input voltage, while maintaining regulation even when the input voltage is close to the output voltage. The KIA378R33PI is designed to provide a clean and reliable power source for a variety of electronic devices, ensuring stable operation and preventing damage from voltage fluctuations.

Applications:

  • Microcontroller power supplies: Provides a stable 3.3V supply voltage for microcontrollers.
  • Battery-powered devices: Efficiently regulates voltage in portable devices such as mobile phones, tablets, and wearable electronics.
  • Post-regulation for switching power supplies: Filters out noise and ripple from switching regulators, providing a cleaner output.
  • Logic circuits: Powers digital logic circuits requiring a stable 3.3V supply.
  • Sensor power supplies: Provides a stable voltage for sensitive sensor circuits.

Features:

  • Fixed 3.3V output voltage: Provides a stable and regulated output voltage.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Short-circuit protection: Protects the regulator and the load from short-circuit conditions.

Benefits:

  • Stable power supply: Ensures reliable operation of electronic devices.
  • Protection against voltage fluctuations: Prevents damage to sensitive components.
  • Efficient power conversion: Minimizes power loss and extends battery life in portable devices.
  • Simplified design: Requires minimal external components for operation.
  • Enhanced system reliability: Protects against overcurrent, thermal overload, and short circuits.

Additional Details:

The KIA378R33PI is typically available in a TO-252 or SOT-223 package. It can typically supply an output current of up to 1A, depending on the input voltage, output voltage, and thermal conditions. The dropout voltage is typically around 0.5V at the rated current. The regulator also features a low quiescent current, which minimizes power consumption when the load is light. Refer to the manufacturer's datasheet for detailed specifications, including the input voltage range, output voltage accuracy, transient response, and thermal resistance. This LDO regulator is RoHS compliant.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess