EN
  • EN
  • DE

KIA431A

Part No KIA431A
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (PROGRAMMABLE PRECISION REFERENCES)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192936-KIA431A
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Metering, Power Management
Ultra Librarian 3D Model Ultra Librarian KIA431A CAD Model

Description

The KIA431A is a three-terminal adjustable shunt regulator manufactured by KEC (Korea Electronics Co., Ltd.). It acts as a precision voltage reference and error amplifier, making it versatile for various voltage regulation and control applications. Its key feature is its adjustable output voltage, which can be set using external resistors.

Applications

  • Adjustable voltage regulators
  • Switching power supplies
  • Linear regulators
  • Voltage monitoring
  • Error amplifiers

Features

  • Adjustable Output Voltage: Can be set to any value between Vref (typically 2.5V) and 36V using external resistors.
  • Low Output Noise: Provides a clean and stable output voltage.
  • Low Dynamic Output Impedance: Ensures good load regulation.
  • Sink Current Capability: Typically up to 100mA, allowing for driving various loads.
  • Tight Tolerance Reference Voltage: Ensures accuracy in voltage regulation.

Benefits

  • Versatile Voltage Regulation: Can be used in a wide range of applications due to its adjustable output.
  • High Precision: Provides accurate and stable voltage regulation.
  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Cost-Effective: Offers a cost-efficient solution for voltage regulation needs.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.

Additional Details

The KIA431A is typically available in various packages, including TO-92, SOT-23, and SOIC. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions. The output voltage is set by selecting appropriate external resistors connected to the reference and anode pins. The stability of the regulator is influenced by the choice of these resistors and the output capacitor. The datasheet provides detailed guidance on selecting these components to ensure stable operation over the entire operating temperature range, which typically spans from -40°C to +85°C. Proper thermal management is also essential, especially when the device is sinking significant current. The KIA431A is a reliable and versatile component for a wide range of voltage regulation and control applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0311 $50.0710
3,925+ $0.0255 $100.0875
6,075+ $0.0247 $150.0525
8,370+ $0.0239 $200.0430
10,825+ $0.0231 $250.0575
14,495+ $0.0207 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess