EN
  • EN
  • DE

TPS77533PWPR

Part No TPS77533PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.29V @ 500mA
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.169V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 143941-TPS77533PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77533PWPR CAD Model

Description

Product Overview: TPS77533PWPR by Texas Instruments

The TPS77533PWPR is a high-performance, fast-transient-response, 500-mA low-dropout voltage regulator from Texas Instruments, designed to cater to a wide variety of applications. This regulator is particularly suitable for systems requiring a stable and clean power supply, with its low dropout voltage ensuring efficient operation even in scenarios where the input voltage is close to the output voltage.

Key Features

  • Output Voltage: The TPS77533PWPR offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits.
  • High Output Current: Capable of delivering up to 500 mA of output current, it meets the needs of power-hungry components without compromising performance.
  • Low Dropout Voltage: The low dropout feature ensures that the regulator maintains output voltage regulation with minimal difference between the input and output voltages, increasing overall system efficiency.
  • Fast Transient Response: It is designed to respond quickly to changes in load, which is essential for maintaining voltage stability in dynamic systems.
  • Power Good (PG) Output: This feature provides a signal indicating when the output voltage is within its nominal voltage range, which is useful for power sequencing and monitoring purposes.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the system from damage due to excessive temperatures or currents.

Applications

The versatility of the TPS77533PWPR makes it an ideal choice for a variety of applications, including:

  • Microcontrollers and digital systems
  • Portable and battery-powered devices
  • Wireless communication systems
  • Power management for DSPs (Digital Signal Processors)

Package and Quality

The TPS77533PWPR is available in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which is designed for enhanced thermal performance. Texas Instruments' commitment to quality ensures that this voltage regulator meets the industry's highest standards for reliability and performance.

Whether you're designing a sophisticated digital device or looking for a reliable power solution for portable applications, the TPS77533PWPR from Texas Instruments offers a blend of performance, efficiency, and protection that can help you meet your design goals.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0531 $51.3275
60+ $1.6846 $101.0760
92+ $1.6319 $150.1348
127+ $1.5793 $200.5711
164+ $1.5266 $250.3624
220+ $1.3687 $301.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess