EN
  • EN
  • DE
  • IT

KIA4559F-EL/P

Part No KIA4559F-EL/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-8
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 753986-KIA4559F-EL/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA4559F-EL/P CAD Model

Description

The KIA4559F-EL/P is a dual operational amplifier (op-amp) manufactured by KEC (Korea Electronics Co., Ltd.). The 'F' in the name typically indicates a specific package type, possibly a small outline package (SOP). The “-EL/P” likely denotes tape and reel packaging, and specific electrical characteristics/binning. Op-amps are versatile analog building blocks used for amplification, filtering, and signal conditioning.

Applications:

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage comparators
  • Signal conditioning circuits

Features:

  • Dual operational amplifier
  • Low noise
  • High gain
  • Wide bandwidth
  • Short-circuit protection
  • Small outline package (SOP)

Benefits:

  • Versatile building block for analog circuits
  • Accurate signal amplification
  • Reduced noise and distortion
  • Protection against output short circuits
  • Space-saving design

Additional Details:

Key specifications of the KIA4559F-EL/P include input offset voltage, input bias current, input offset current, open-loop gain, bandwidth, slew rate, and supply voltage range. Low input offset voltage ensures accurate amplification. High open-loop gain provides high amplification capability. Wide bandwidth allows the op-amp to amplify signals over a wide range of frequencies. The slew rate limits the maximum rate of change of the output voltage. The short-circuit protection feature prevents damage to the op-amp in case of an output short circuit. Dual op-amps offer two independent amplifiers in a single package, saving space and cost. The datasheet will specify temperature range. They require external components for feedback, setting gain etc. Decoupling capacitors close to the power supply pins are essential for stable operation. Proper layout is crucial to minimize noise and interference. Refer to the datasheet for complete specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess