The KIA7036AP-AT/P is a voltage detector manufactured by KEC. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in various electronic systems to protect against undervoltage conditions and ensure stable operation.
Applications
- Microprocessor reset circuits
- Voltage monitoring in power supplies
- Battery-powered devices
- Overvoltage and undervoltage protection circuits
- Industrial control systems
Features
- Precision voltage detection
- Low current consumption
- Open collector output
- Wide operating voltage range
- Small package size
Benefits
- Prevents system malfunction due to undervoltage conditions.
- Ensures reliable operation of microprocessors and other critical components.
- Extends battery life in portable devices.
- Simplifies circuit design with minimal external components.
- Reduces overall system cost.
Technical Specifications
The KIA7036AP-AT/P typically features a detection voltage of 3.6V, but other voltage options are also available. It has a low supply current, usually in the microampere range. The output is an open collector type, requiring a pull-up resistor. The operating temperature range is typically -40°C to +85°C. Package type is commonly a SOT-23 or similar small surface-mount package. The release voltage and hysteresis are important characteristics that can be found on the datasheet. The datasheet should be consulted for the tolerances of the voltage threshold.