EN
  • EN
  • DE

KIA7808API-U/P

Part No KIA7808API-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
RoHS State Request Verification
Win Source Part Number 753996-KIA7808API-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7808API-U/P CAD Model

Description

The KIA7808API-U/P is a three-terminal positive voltage regulator. This regulator is part of the KIA78xx series, a popular family of linear voltage regulators known for their simplicity and ease of use. The 7808 indicates that this regulator provides a fixed output voltage of +8 volts.

Applications:

  • Power Supplies: Provides a stable 8V output for various electronic circuits.
  • Microcontroller Power: Regulates voltage for microcontrollers and their peripherals.
  • Instrumentation: Used in test and measurement equipment for stable voltage references.
  • DIY Electronics Projects: Suitable for hobbyists and students building electronic circuits.
  • Industrial Control Systems: Supplies regulated power to sensors and control modules.

Features:

  • Fixed Output Voltage: Provides a stable +8V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if the junction temperature exceeds safe limits.
  • No External Components Required: Easy to implement with minimal external components.
  • Output Transistor Safe-Area Compensation: Enhances reliability and prevents damage.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable 8V supply for electronic circuits.
  • Simplified Design: Easy to use and requires minimal external components.
  • Overload Protection: Protects the regulator and the load from damage due to short circuits and overtemperature conditions.
  • Cost-Effective: An economical solution for voltage regulation.
  • Reliable Operation: Internal protection features ensure robust operation.

Additional Details:

The KIA7808API-U/P typically comes in a TO-220 package, which allows for effective heat dissipation. It requires a minimum input voltage slightly higher than the output voltage (typically around 10-11V) to operate correctly. While no external components are strictly necessary, adding input and output capacitors can improve stability and transient response. The regulator provides a maximum output current of typically 1A, but this depends on the input voltage, output voltage, and ambient temperature. A heatsink may be required for higher current applications to prevent overheating. The API suffix typically signifies the specific package and pinout configuration.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2056 $58.5960
685+ $0.1686 $115.4910
1,060+ $0.1640 $173.8400
1,460+ $0.1582 $230.9720
1,895+ $0.1525 $288.9875
2,525+ $0.1374 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,317 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess