EN
  • EN
  • DE

KIA7815AF

Part No KIA7815AF
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193008-KIA7815AF
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7815AF CAD Model

Description

The KIA7815AF is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a fixed 15V output voltage with a stable and reliable performance. It's commonly used in a variety of electronic circuits to provide a regulated power supply for different components.

Applications

  • Power Supplies for Microcontrollers
  • Voltage Regulation in Electronic Circuits
  • Linear Regulators in Power Systems
  • Powering Operational Amplifiers
  • Industrial Control Systems

Features

  • Fixed 15V Output Voltage: Provides a stable and regulated 15V output.
  • Internal Overload Protection: Protects the regulator from damage due to excessive current.
  • Internal Thermal Overload Protection: Prevents overheating by automatically shutting down the regulator.
  • Short Circuit Protection: Safeguards the regulator from damage caused by short circuits.
  • High Ripple Rejection: Minimizes the impact of input voltage fluctuations on the output voltage.
  • TO-220 Package: Allows for easy mounting and heat dissipation.

Benefits

  • Stable Power Supply: Provides a reliable and consistent 15V power source for electronic components.
  • Increased Reliability: Integrated protection features prevent damage and ensure reliable operation.
  • Simplified Design: Reduces the need for external components.
  • Easy to Use: Three-terminal design simplifies circuit integration.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

The KIA7815AF's fixed 15V output voltage is ideal for powering components that require a stable and regulated 15V supply. The internal overload protection feature protects the regulator from damage caused by excessive current draw, while the internal thermal overload protection prevents overheating. The short circuit protection safeguards the regulator from damage caused by short circuits, ensuring reliable operation.

The high ripple rejection minimizes the impact of input voltage fluctuations on the output voltage, providing a clean and stable 15V supply. The TO-220 package allows for easy mounting and heat dissipation, enabling the regulator to operate at higher power levels. The KIA7815AF is commonly used in power supplies for microcontrollers, voltage regulation in electronic circuits, linear regulators in power systems, powering operational amplifiers, and industrial control systems where a stable and reliable 15V power supply is required. Its straightforward three-terminal configuration simplifies integration into various circuit designs.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess