EN
  • EN
  • DE
  • IT

KIA7820API

Part No KIA7820API
Manufacturer KEC
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193010-KIA7820API
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA7820API CAD Model

Description

The KIA7820API is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It delivers a fixed 20V output and is designed to provide stable and reliable voltage regulation for a variety of electronic circuits. The internal structure includes current limiting, thermal shutdown, and safe operating area protection.

Applications

  • Power supplies for audio amplifiers
  • Voltage regulation in industrial control systems
  • Powering instrumentation equipment
  • Voltage regulation for stepper motor drivers
  • Battery chargers for high-voltage batteries

Features

  • Fixed 20V output voltage
  • Internal short-circuit current limiting
  • Thermal overload protection
  • Output transistor safe-area compensation
  • High ripple rejection for stable output

Benefits

  • Provides a consistent and reliable 20V power supply
  • Protects the regulator and the connected circuit from damage due to short circuits and overheating
  • Simple to use, requiring few external components
  • Reduces output noise and voltage variations
  • Cost-effective solution for voltage regulation

The KIA7820API accepts input voltages up to a maximum of 35V and provides a regulated 20V output. Its built-in protection mechanisms, including short-circuit current limiting and thermal overload protection, guarantee safe operation under fault conditions. Its high ripple rejection ensures a clean and stable output voltage even with input voltage fluctuations. Proper heat sinking is necessary, depending on the load current, to prevent the device from overheating. This regulator is a reliable option for designs needing a stable 20V supply.

For detailed electrical characteristics, thermal specifications, and package information, refer to the official datasheet from KEC for the KIA7820API. Following the recommended operating conditions ensures optimal performance and long-term reliability of the regulator.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess