EN
  • EN
  • DE

KIA78D018F-RTF/P

Part No KIA78D018F-RTF/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067388-KIA78D018F-RTF/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78D018F-RTF/P CAD Model

Description

The KIA78D018F-RTF/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This device is designed to deliver a stable and regulated 1.8V output voltage, making it ideal for powering low-voltage microcontrollers, digital signal processors (DSPs), and other sensitive electronic components. Its low dropout voltage and high efficiency make it suitable for various applications, especially in battery-powered devices.

Applications

  • Power supplies for low-voltage microcontrollers and DSPs requiring a stable 1.8V source.
  • Core voltage regulation in embedded systems.
  • Battery-powered portable devices such as smartphones, tablets, and wearables.
  • Post-regulation for switching power supplies to improve output voltage accuracy and reduce ripple.
  • Powering low-voltage sensors and transducers.

Features

  • Fixed 1.8V Output Voltage: Provides a stable and precise 1.8V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltages, maximizing efficiency.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • SOT-89 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures reliable operation of low-voltage electronic circuits with a regulated 1.8V output.
  • High Efficiency: Low dropout voltage minimizes power loss, improving overall system efficiency.
  • Protection Against Damage: Built-in short-circuit and thermal overload protection features prevent damage.
  • Compact Design: The SOT-89 package allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a regulated power supply at a competitive price.

Additional Details

For optimal performance, the KIA78D018F-RTF/P should be used with appropriate input and output capacitors. The input voltage should be slightly higher than the output voltage plus the dropout voltage, as specified in the datasheet. The SOT-89 package is designed for surface mounting and automated assembly. It is recommended to follow the manufacturer's guidelines for soldering and thermal management.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess