EN
  • EN
  • DE

KIA78D33F

Part No KIA78D33F
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (3 TERMINAL LOW DROP OUTPUT VOLTAGE REGULATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193024-KIA78D33F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78D33F CAD Model

Description

The KIA78D33F is a 3.3V fixed voltage linear regulator manufactured by KEC (Korea Electronics Co., Ltd.). This regulator is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. It is commonly used in a wide range of electronic devices to power microcontrollers, sensors, and other low-voltage components.

Applications:

  • Microcontroller Power Supply: Providing stable 3.3V power for microcontrollers.
  • Sensor Power Supply: Regulating voltage for sensors and transducers.
  • Logic Circuits: Powering digital logic circuits and ICs.
  • Battery-Powered Devices: Regulating voltage in portable electronic devices.
  • Communication Equipment: Powering communication modules and interfaces.

Features:

  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low input-to-output voltage differential.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Disables the regulator if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from short circuits.
  • Compact Package: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of powered devices.
  • Simplified Circuit Design: Reduces design complexity compared to discrete voltage regulation circuits.
  • Robust Protection: Protects the regulator and connected components from damage.
  • Compact Solution: Small package size enables integration into small devices.
  • Reliable Performance: Designed for reliable operation in a variety of environments.

The KIA78D33F linear regulator is designed to provide a simple and reliable solution for generating a 3.3V power supply. Its built-in protection features ensure safe operation, while its compact package allows for easy integration into a variety of electronic devices. This regulator is a cost-effective and efficient choice for powering low-voltage components in both consumer and industrial applications. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess