The DS90CF384AQ is a high-performance, low-power, LVDS (Low Voltage Differential Signaling) receiver developed by Texas Instruments. This integrated circuit is designed to support flat panel display applications and is particularly well-suited for large screen LCD panel interfacing. It is a key component in systems that require high-speed data transfer and minimal electromagnetic interference (EMI).
Key Features
- LVDS Technology: Utilizes LVDS for high-speed data transmission, ensuring robust communication with reduced noise in electrically noisy environments.
- High Data Bandwidth: Capable of supporting a wide bandwidth up to 1.8 Gbps (gigabits per second), making it ideal for high-resolution displays.
- Low Power Consumption: Designed with power efficiency in mind, the DS90CF384AQ helps reduce overall system power usage.
- Compatibility: Fully compatible with TIA/EIA-644 LVDS Standard, ensuring interoperability with other compliant devices.
Applications
The DS90CF384AQ is primarily used in flat panel display systems, such as:
- Desktop Monitors
- Laptop Screens
- High-definition Televisions (HDTVs)
Product Specifications
| Parameter |
Value |
| Supply Voltage |
3.3 V |
| Operating Temperature |
-40°C to +85°C |
| Package |
TQFP (Thin Quad Flat Package) |
| Pin Count |
100 |
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The DS90CF384AQ is rigorously tested to meet stringent industry standards, ensuring reliability and performance for critical display applications.
Ordering Information
To place an order or to obtain more information about the DS90CF384AQ receiver, please visit the Texas Instruments official website or contact an authorized distributor.