EN
  • EN
  • DE

KIA78M15T

Part No KIA78M15T
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATORS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193052-KIA78M15T
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA78M15T CAD Model

Description

The KIA78M15T is a three-terminal positive voltage regulator manufactured by KEC. It is designed to provide a fixed 15V output voltage with a maximum output current capability. This series of regulators is commonly used in a wide range of applications due to its simplicity, reliability, and ease of use. The KIA78M15T offers features such as thermal overload protection and short-circuit protection, ensuring the safety and longevity of both the regulator and the connected circuitry.

Applications:

  • Power supplies for operational amplifiers: Provides a stable 15V supply for op-amps.
  • Voltage regulation in industrial equipment: Used in various industrial control systems and instrumentation.
  • Linear power supplies: Serves as a core component in linear power supply designs.
  • Powering sensors and transducers: Supplies a stable 15V for accurate sensor readings.
  • General-purpose voltage regulation: Employed in a broad range of electronic circuits requiring a regulated 15V supply.

Features:

  • Fixed 15V output voltage: Provides a stable and pre-defined output voltage.
  • Internal thermal overload protection: Protects the regulator from overheating.
  • Short-circuit current limiting: Limits the output current in case of a short circuit.
  • No external components required: Simplifies circuit design and reduces component count.
  • Output transistor safe-area compensation: Enhances reliability under various operating conditions.

Benefits:

  • Stable and reliable voltage: Ensures consistent performance of connected devices.
  • Simplified circuit design: Reduces the need for external components, saving space and cost.
  • Overload protection: Prevents damage to the regulator and connected circuitry.
  • Cost-effective solution: Provides a simple and affordable voltage regulation solution.
  • Easy to use: Requires minimal technical expertise for implementation.

Additional Details:

The KIA78M15T is typically packaged in a TO-220 package, allowing for easy mounting and heat sinking. The input voltage range is typically up to 35V, although it's important to consult the datasheet for specific maximum voltage ratings. The output current is typically rated at 500mA, but this can vary depending on the thermal conditions and input voltage. The device also features a built-in safe operating area (SOA) protection, which helps to prevent damage from exceeding the device's power dissipation limits. For detailed specifications including input voltage range, output voltage accuracy, and thermal characteristics, refer to the manufacturer's datasheet. This regulator is typically RoHS compliant.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess