The KIA78R12F/RTF is a low dropout (LDO) voltage regulator from KEC. This regulator provides a stable and regulated +12V output voltage, even when the input voltage is only slightly higher than the output voltage. Its low dropout characteristic makes it suitable for battery-powered devices and other applications where input voltage headroom is limited. The device incorporates built-in protection features to ensure reliable operation in various electronic circuits.
Applications:
- Battery-powered devices
- Post-regulation for switching power supplies
- Voltage regulation in automotive electronics
- Microcontroller power supplies
- Consumer electronics
Features:
- Output voltage: +12V
- Low dropout voltage
- Output current: Up to 1A
- Overcurrent protection
- Thermal shutdown protection
- TO-252 package (D-PAK)
Benefits:
- Stable and regulated +12V output even with low input voltage
- Protection against overcurrent and thermal overload
- Efficient power conversion
- Compact size for space-constrained applications
- Improved reliability of electronic systems
Additional Details:
The KIA78R12F/RTF's low dropout voltage allows it to maintain regulation even when the input voltage is only a small amount above the desired output voltage (+12V), making it ideal for applications where the input voltage may fluctuate or decrease. The regulator includes overcurrent protection, which limits the output current in case of a short circuit or overload condition, safeguarding both the regulator and the connected circuit. Thermal shutdown protection disables the output if the regulator's temperature exceeds a safe limit, preventing thermal damage and ensuring reliable operation. The TO-252 (D-PAK) package offers good thermal performance and is suitable for surface mount assembly. It typically requires only a few external capacitors for stability. The KIA78R12F/RTF is a robust and efficient solution for providing a regulated +12V power supply in a wide range of electronic applications, particularly those requiring low dropout voltage and comprehensive protection features.