EN
  • EN
  • DE
  • IT

KIA78RM033PI-U/P

Part No KIA78RM033PI-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0612
Reference case TO-220F-4
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754006-KIA78RM033PI-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78RM033PI-U/P CAD Model

Description

The KIA78RM033PI-U/P is a 3.3V, 1A positive voltage regulator from KEC (Korea Electronics Co., Ltd.). It is a linear regulator designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to provide a clean and reliable power supply for sensitive components.

Applications:

  • Microcontroller power supplies
  • Logic circuit power supplies
  • Sensor power supplies
  • General-purpose voltage regulation
  • Battery-powered devices

Features:

  • 3.3V fixed output voltage
  • 1A output current
  • Low dropout voltage
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection

Benefits:

  • Stable and regulated 3.3V output voltage for reliable operation of electronic circuits.
  • High output current capability supports a wide range of applications.
  • Low dropout voltage allows operation with low input voltage differences.
  • Protection features prevent damage to the regulator and connected circuitry.
  • Simple to use with minimal external components required.

Additional Details:

The KIA78RM033PI-U/P is a linear regulator, which means that it dissipates excess power as heat. The input voltage should be higher than the output voltage plus the dropout voltage. The device includes overcurrent and overtemperature protection to prevent damage in case of overload or excessive heat. A small output capacitor is typically required to ensure stability. The regulator is available in a through-hole package. This voltage regulator offers a straightforward and reliable solution for generating a 3.3V supply in various applications, offering protection features and ease of use.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess