EN
  • EN
  • DE

KIA7905F

Part No KIA7905F
Manufacturer KEC
Description 1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS -5V, -6V, -8V, -9V, -10V, -12V, -15V, -18V, -20V, -24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193082-KIA7905F
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KIA7905F CAD Model

Description

The KIA7905F is a 3-Terminal Negative Voltage Regulator manufactured by KEC. This regulator provides a fixed -5V output voltage, commonly used to provide negative voltage rails required in various electronic circuits.

Applications

  • Power supplies for operational amplifiers requiring negative voltage rails
  • Negative voltage regulation in data acquisition systems
  • Voltage regulation for analog circuits
  • Instrumentation and control systems
  • Bipolar power supplies

Features

  • Output current up to 1A
  • Fixed output voltage of -5V
  • Thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe-area compensation

Benefits

  • Provides a stable and regulated negative voltage supply, ensuring reliable operation of connected devices.
  • Protects connected circuitry from voltage fluctuations and overcurrent conditions.
  • Simplifies power supply design due to the integrated protection features.
  • Reduces the number of external components required compared to discrete regulator circuits.
  • Enhances the overall reliability and lifespan of electronic devices.

Additional Details

The KIA7905F typically comes in a TO-220 package, which allows for effective heat dissipation. It requires a minimum input voltage (more negative than the output voltage) to operate and has a maximum input voltage limit. Consult the datasheet for precise specifications, including input voltage range, output current limits, and thermal characteristics. Internal protection features like thermal shutdown and short-circuit protection prevent damage to the regulator and connected components. An output capacitor is important to maintain stability and minimize voltage ripple. This device regulates power to components requiring stable -5V power, such as op-amps, data converters, and analog signal processing circuits.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess